onsemi Logic - Gates and Inverters 74AC86CW

Description
IC GATE XOR 4CH 2 INP
Datasheet
Description
IC GATE XOR 4CH 2 INP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - 74AC86CW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC86CW
Logic - Gates and Inverters 74AC86CW
IC GATE XOR 4CH 2 INP

IC GATE XOR 4CH 2 INP

Supplier's Site Datasheet
Gates and Inverters - 74AC86CW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC86CW
Gates and Inverters 74AC86CW
XOR (Exclusive OR) IC 4 Channel

XOR (Exclusive OR) IC 4 Channel

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 74AC86CW 74AC86CW
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Operating Current 0.0020 mA 24 mA
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
Gates and Inverters - 1727-74AHC3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers