onsemi Line Interface ICs 74AC541SC

Description
Buffer/Line Driver Non-Invert 20-SOIC
Request a Quote Datasheet
Description
Buffer/Line Driver Non-Invert 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Interface ICs - 1661844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1661844
Line Interface ICs 1661844
Buffer/Line Driver Non-Invert 20-SOIC

Buffer/Line Driver Non-Invert 20-SOIC

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
704-74AC541SC
Interface Transceiver IC 704-74AC541SC
Buffers & Line Drivers Octal Buf/Line Drv Product overview: 74AC541SC from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AC541SC can be used for catalog matching and distributor lookup.

Buffers & Line Drivers Octal Buf/Line Drv Product overview: 74AC541SC from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AC541SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74AC541SC - 1130386-74AC541SC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74AC541SC
1130386-74AC541SC
Interface - Interface - Drivers, Receivers, Transceivers - 74AC541SC 1130386-74AC541SC
Manufacturer: ON Semiconductor Win Source Part Number: 1130386-74AC541SC Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Clock & Timing, Signal Processing Family Part Number: 74AC541 Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1130386-74AC541SC
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Clock & Timing, Signal Processing
Family Part Number: 74AC541
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 6V

Buy Now

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1661844 704-74AC541SC 1130386-74AC541SC
Product Name Line Interface ICs Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - 74AC541SC
Device Type Line / Bus Driver; Buffer; Buffer, line driver Transceiver Buffer
Features RoHS RoHS
Supply Voltage Other; 6 v Other; 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
 - 26LS34/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Universal Bus Functions - 74ALVCH16600DGG,11 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 2.3V ~ 3.6V
View Details