onsemi Logic - Logic - Latches - 74AC373SCX 74AC373SCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076040-74AC373SCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 7ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076040-74AC373SCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 7ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74AC373SCX
076040-74AC373SCX
Logic - Logic - Latches - 74AC373SCX 076040-74AC373SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076040-74AC373SCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 7ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076040-74AC373SCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 7ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Latches - 74AC373SCX-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74AC373SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74AC373SCX
Integrated Circuits (ICs) - Logic - Latches 74AC373SCX
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - 74AC373SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74AC373SCX
Latches 74AC373SCX
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - 74AC373SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74AC373SCX
Logic - Latches 74AC373SCX
IC OCT TRANSP LATCH 3ST 20SOIC

IC OCT TRANSP LATCH 3ST 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 076040-74AC373SCX 74AC373SCX-ND 74AC373SCX 74AC373SCX 74AC373SCX
Product Name Logic - Logic - Latches - 74AC373SCX Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Propagation Delay 7 ns 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD54HC75F3A - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
Latches - 74AVC16373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
16-Bit Transparent Latch - 74FCT16373ATPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers