The Or Gate, Quad, 2 I/p, TSSOP-14 (part number 31Y6386) from Onsemi features four 2-input OR gates, making it suitable for various digital logic applications. It operates within a supply voltage range of 2.0V to 6.0V for AC devices and 4.5V to 5.5V for ACT devices. The device can source or sink up to 24mA of output current, ensuring compatibility with a range of output requirements. It is packaged in a 14-lead Thin Shrink Small Outline Package (TSSOP), which is advantageous for space-constrained designs. The operating temperature range is specified from -40°C to +85°C, making it suitable for industrial applications. The product is RoHS compliant, aligning with environmental regulations.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006468-74AC32MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74AC32PWR; SN74AC32PWLE; 74AC32MTC_Q; 74AC32MTCX;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
Logic Gates Quad 2-Input OR Gate Product overview: 74AC32MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC32MTCX can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
Logic Gates Quad 2-Input OR Gate
IC GATE OR 4CH 2-INP 14TSSOP
OR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AC32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74AC;RoHS Compliant: Yes
OR Gate IC 4 Channel 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006468-74AC32MTCX | 74AC32MTCXCT-ND | 705-74AC32MTCX | 74AC32MTCX | 74AC32MTCX | 74AC32MTCX | 74AC32MTCX | 31Y6386 | 74AC32MTCX |
| Product Name | Logic - Logic - Gates and Inverters - 74AC32MTCX | Gates and Inverters | Quad Logic IC | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR | OR; OR | NOT; OR | OR; OR Gate | OR | OR; OR Gate | OR; OR Gate | |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2.5 V, 3.3 V, 5 V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | 6V | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |