onsemi Shift Registers 74AC299SJ

Description
Shift Shift Register 1 Element 8 Bit 20-SOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 20-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74AC299SJ-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74AC299SJ-ND
Shift Registers 74AC299SJ-ND
Shift Shift Register 1 Element 8 Bit 20-SOP

Shift Shift Register 1 Element 8 Bit 20-SOP

Buy Now Datasheet
Logic - Logic - Shift Registers - 74AC299SJ - 123023-74AC299SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74AC299SJ
123023-74AC299SJ
Logic - Logic - Shift Registers - 74AC299SJ 123023-74AC299SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 123023-74AC299SJ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOP Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 123023-74AC299SJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOP
Purpose: Universal
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 74AC299SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AC299SJ
Shift Registers 74AC299SJ
Shift Shift Register 1 Element 8 Bit 20-SOP

Shift Shift Register 1 Element 8 Bit 20-SOP

Buy Now Datasheet
Shift Registers - 74AC299SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AC299SJ
Shift Registers 74AC299SJ
Shift Shift Register 1 Element 8 Bit 20-SOP

Shift Shift Register 1 Element 8 Bit 20-SOP

Buy Now Datasheet
Logic - Shift Registers - 74AC299SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AC299SJ
Logic - Shift Registers 74AC299SJ
IC SHIFT/REGISTER STORE 20SOP

IC SHIFT/REGISTER STORE 20SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AC299SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AC299SJ
Integrated Circuits (ICs) - Logic - Shift Registers 74AC299SJ
PARALLEL IN PARALLEL OUT

PARALLEL IN PARALLEL OUT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74AC299SJ-ND 123023-74AC299SJ 74AC299SJ 74AC299SJ 74AC299SJ
Product Name Shift Registers Logic - Logic - Shift Registers - 74AC299SJ Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Universal Universal
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type SOP; SOIC; Other; "20-SOIC (0.209"", 5.30mm Width)" SOP; Other; 20-SOP SOIC; Other; 20-SOIC (0.209\", 5.30mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 100336QI - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 4
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-3380-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
4 suppliers
SN54LS166A Parallel-Load 8-Bit Shift Registers - 8001701EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers