onsemi Shift Registers 74AC299SC

Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74AC299SC-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74AC299SC-ND
Shift Registers 74AC299SC-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - 74AC299SC - 131305-74AC299SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74AC299SC
131305-74AC299SC
Logic - Logic - Shift Registers - 74AC299SC 131305-74AC299SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131305-74AC299SC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131305-74AC299SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Purpose: Universal
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 74AC299SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AC299SC
Shift Registers 74AC299SC
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AC299SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AC299SC
Integrated Circuits (ICs) - Logic - Shift Registers 74AC299SC
IC SHIFT/STORAGE OCTAL 20-SOIC

IC SHIFT/STORAGE OCTAL 20-SOIC

Supplier's Site
Logic - Shift Registers - 74AC299SC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AC299SC
Logic - Shift Registers 74AC299SC
IC SHIFT/STORAGE OCTAL 20-SOIC

IC SHIFT/STORAGE OCTAL 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74AC299SC-ND 131305-74AC299SC 74AC299SC 74AC299SC 74AC299SC
Product Name Shift Registers Logic - Logic - Shift Registers - 74AC299SC Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Universal Universal Universal
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F194DC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
Shift Registers - 74LV164DB,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Shift Registers - 54195DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details