onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245SCX 74AC245SCX

Description
Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs
Request a Quote Datasheet
Description
Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74AC245SCX - Rochester Electronics
Newburyport, MA, United States
Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs

Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245SCX - 006467-74AC245SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245SCX
006467-74AC245SCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245SCX 006467-74AC245SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006467-74AC245SCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006467-74AC245SCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AC245SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74AC245SCX
Buffers, Drivers, Receivers, Transceivers 74AC245SCX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 74AC245SCX 006467-74AC245SCX 74AC245SCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC245SCX Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products