onsemi 6V Interface Transceiver IC 74AC244SJ

Description
Bus Driver, AC Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
Bus Driver, AC Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74AC244SJ - Rochester Electronics
Newburyport, MA, United States
Bus Driver, AC Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Bus Driver, AC Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
 - 74AC244SJ - Rochester Electronics
Newburyport, MA, United States
Bus Driver, AC Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Bus Driver, AC Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
6V Interface Transceiver IC
704-74AC244SJ
6V Interface Transceiver IC 704-74AC244SJ
IC BUFFER NON-INVERT 6V 20SOP Product overview: 74AC244SJ from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AC244SJ can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 6V 20SOP Product overview: 74AC244SJ from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AC244SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74AC244SJ - 1130354-74AC244SJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74AC244SJ
1130354-74AC244SJ
Interface - Interface - Drivers, Receivers, Transceivers - 74AC244SJ 1130354-74AC244SJ
Manufacturer: ON Semiconductor Win Source Part Number: 1130354-74AC244SJ Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 74AC244 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1130354-74AC244SJ
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC244
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74AC244SJ 704-74AC244SJ 1130354-74AC244SJ
Product Name 6V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - 74AC244SJ
Device Type Line / Bus Driver Transceiver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Dual buffer/line driver; 3-state - 74AHC2G125DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1907205P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details