onsemi Logic - Logic - Counters, Dividers - 74AC169SJ 74AC169SJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764919-74AC169SJ Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764919-74AC169SJ Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74AC169SJ - 764919-74AC169SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74AC169SJ
764919-74AC169SJ
Logic - Logic - Counters, Dividers - 74AC169SJ 764919-74AC169SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764919-74AC169SJ Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764919-74AC169SJ
Series: 74AC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up, Down
Timing: Synchronous
Count Rate: 154MHz
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Logic - Counters, Dividers
74AC169SJ
Logic - Counters, Dividers 74AC169SJ
IC COUNTER BIDIRECT SYNC 16SOP

IC COUNTER BIDIRECT SYNC 16SOP

Supplier's Site Datasheet
Counters, Dividers - 74AC169SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74AC169SJ
Counters, Dividers 74AC169SJ
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Buy Now Datasheet
Counters, Dividers - 74AC169SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74AC169SJ
Counters, Dividers 74AC169SJ
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 764919-74AC169SJ 74AC169SJ 74AC169SJ
Product Name Logic - Logic - Counters, Dividers - 74AC169SJ Logic - Counters, Dividers Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC4060P-E - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
8 suppliers