onsemi Logic - Logic - Counters, Dividers - 74AC169PC 74AC169PC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764918-74AC169PC Series: 74AC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Part Status: Obsolete(EOL) Family Name: 74AC169 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74AC169SCX_NL; 74AC169MTCX; Introduction Date: November 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764918-74AC169PC Series: 74AC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Part Status: Obsolete(EOL) Family Name: 74AC169 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74AC169SCX_NL; 74AC169MTCX; Introduction Date: November 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74AC169PC - 764918-74AC169PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74AC169PC
764918-74AC169PC
Logic - Logic - Counters, Dividers - 74AC169PC 764918-74AC169PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764918-74AC169PC Series: 74AC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Part Status: Obsolete(EOL) Family Name: 74AC169 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74AC169SCX_NL; 74AC169MTCX; Introduction Date: November 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764918-74AC169PC
Series: 74AC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up, Down
Timing: Synchronous
Count Rate: 154MHz
Part Status: Obsolete(EOL)
Family Name: 74AC169
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): 74AC169SCX_NL; 74AC169MTCX;
Introduction Date: November 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 74AC169PC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74AC169PC-ND
Counters, Dividers 74AC169PC-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Counters, Dividers - 74AC169PC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74AC169PC
Logic - Counters, Dividers 74AC169PC
IC COUNTER BINARY 4-BIT 16-DIP

IC COUNTER BINARY 4-BIT 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74AC169PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74AC169PC
Integrated Circuits (ICs) - Logic - Counters, Dividers 74AC169PC
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Counters, Dividers - 74AC169PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74AC169PC
Counters, Dividers 74AC169PC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - 74AC169PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74AC169PC
Counters, Dividers 74AC169PC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 764918-74AC169PC 74AC169PC-ND 74AC169PC 74AC169PC 74AC169PC
Product Name Logic - Logic - Counters, Dividers - 74AC169PC Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BM96E4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
Counters, Dividers - 74HCT4040DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
4 suppliers
Logic - Counters, Dividers - 74HC160D,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 66 MHz
View Details