onsemi Logic - Logic - Counters, Dividers - 74AC169MTCX 74AC169MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197984-74AC169MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197984-74AC169MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74AC169MTCX - 197984-74AC169MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74AC169MTCX
197984-74AC169MTCX
Logic - Logic - Counters, Dividers - 74AC169MTCX 197984-74AC169MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197984-74AC169MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 154MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197984-74AC169MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 154MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 74AC169MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74AC169MTCX
Counters, Dividers 74AC169MTCX
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - 74AC169MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74AC169MTCX
Logic - Counters, Dividers 74AC169MTCX
IC COUNTER BIDIRECT SYNC 16TSSOP

IC COUNTER BIDIRECT SYNC 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 197984-74AC169MTCX 74AC169MTCX 74AC169MTCX
Product Name Logic - Logic - Counters, Dividers - 74AC169MTCX Counters, Dividers Logic - Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWRE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8-bit binary counter with output register; 3-state - 74HC590PW,118 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
7 suppliers
Logic - Counters, Dividers - 74HC40103D,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction DOWN
Clock Frequency 32 MHz
View Details