onsemi Logic - Logic - Counters, Dividers - 74AC163MTCX 74AC163MTCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 908024-74AC163MTCX Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74AC163 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 908024-74AC163MTCX Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74AC163 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74AC163MTCX - 908024-74AC163MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74AC163MTCX
908024-74AC163MTCX
Logic - Logic - Counters, Dividers - 74AC163MTCX 908024-74AC163MTCX
Manufacturer: ON Semiconductor Win Source Part Number: 908024-74AC163MTCX Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74AC163 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 908024-74AC163MTCX
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74AC163
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Counters, Dividers - 74AC163MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74AC163MTCX
Counters, Dividers 74AC163MTCX
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - 74AC163MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74AC163MTCX
Logic - Counters, Dividers 74AC163MTCX
IC COUNTER BINARY SYNC 16TSSOP

IC COUNTER BINARY SYNC 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 908024-74AC163MTCX 74AC163MTCX 74AC163MTCX
Product Name Logic - Logic - Counters, Dividers - 74AC163MTCX Counters, Dividers Logic - Counters, Dividers
Package Type SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Counters, Dividers - 74HC4520DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 69 MHz
View Details
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BPW - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers