onsemi Counters, Dividers 74AC163MTC

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 74AC163MTC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74AC163MTC-ND
Counters, Dividers 74AC163MTC-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - 74AC163MTC - 111767-74AC163MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74AC163MTC
111767-74AC163MTC
Logic - Logic - Counters, Dividers - 74AC163MTC 111767-74AC163MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111767-74AC163MTC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 140MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111767-74AC163MTC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 140MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Counters, Dividers - 74AC163MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74AC163MTC
Logic - Counters, Dividers 74AC163MTC
IC COUNTER BINARY SYNC 16TSSOP

IC COUNTER BINARY SYNC 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74AC163MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74AC163MTC
Integrated Circuits (ICs) - Logic - Counters, Dividers 74AC163MTC
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Counters, Dividers - 74AC163MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74AC163MTC
Counters, Dividers 74AC163MTC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74AC163MTC-ND 111767-74AC163MTC 74AC163MTC 74AC163MTC 74AC163MTC
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - 74AC163MTC Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous Synchronous
Counter Direction UP UP
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
8 suppliers
Counters, Dividers - 74HCT390D653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 55 MHz
View Details
Logic - Counters, Dividers - 74HC393PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 107 MHz
View Details