onsemi Logic IC 74AC153SCX

Description
DISCONTINUED BY MANUFACTURER, MULTIPLEXER LOGIC IC; LOGIC TYPE:MULTIPLEXER; LOGIC FAMILY:AC; LOGIC BASE NUMBER:74153; NO. OF OUTPUTS:2; OUTPUT CURRENT MAX:75MA; SUPPLY VOLTAGE MIN:. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MULTIPLEXER LOGIC IC; LOGIC TYPE:MULTIPLEXER; LOGIC FAMILY:AC; LOGIC BASE NUMBER:74153; NO. OF OUTPUTS:2; OUTPUT CURRENT MAX:75MA; SUPPLY VOLTAGE MIN:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 16124036 - Radwell International
Willingboro, NJ, United States
Logic IC
16124036
Logic IC 16124036
DISCONTINUED BY MANUFACTURER, MULTIPLEXER LOGIC IC; LOGIC TYPE:MULTIPLEXER; LOGIC FAMILY:AC; LOGIC BASE NUMBER:74153; NO. OF OUTPUTS:2; OUTPUT CURRENT MAX:75MA; SUPPLY VOLTAGE MIN:. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MULTIPLEXER LOGIC IC; LOGIC TYPE:MULTIPLEXER; LOGIC FAMILY:AC; LOGIC BASE NUMBER:74153; NO. OF OUTPUTS:2; OUTPUT CURRENT MAX:75MA; SUPPLY VOLTAGE MIN:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 16124036
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7989086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers
Quad 2-input AND gate - 74AHC08PW-Q100/GJ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details