onsemi Logic - Logic - Gates and Inverters - 74AC14SJ 74AC14SJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076019-74AC14SJ Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.1 V Logic Level - High: 2.2 V to 3.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 47
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076019-74AC14SJ Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.1 V Logic Level - High: 2.2 V to 3.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AC14SJ - 076019-74AC14SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC14SJ
076019-74AC14SJ
Logic - Logic - Gates and Inverters - 74AC14SJ 076019-74AC14SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076019-74AC14SJ Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.1 V Logic Level - High: 2.2 V to 3.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 47

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076019-74AC14SJ
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.1 V
Logic Level - High: 2.2 V to 3.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 47

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 076019-74AC14SJ
Product Name Logic - Logic - Gates and Inverters - 74AC14SJ
Package Type SOP; 14-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Audio Amplifier - 742-IRS2092STRPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
11 suppliers