Infineon Technologies AG RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGA10H1MN9 BGA10H1MN9

Description
The BGA10H1MN9 is designed for 4G and 5G applications covering 3GPP Bands between 2.3 and 2.7 GHz (e.g. B7 and B41). As a result of high gain and an ultra-low Noise Figure performance of the LNA frontend losses can be compensated and the data rate can be significantly improved. The MIPI interface provides a comprehensive control over multiple gain modes and bias modes to increase the overall system dynamic range. Summary of Features Frequency range from 2.3 to 2.7 GHz Power gain: 19.7 dB Low noise figure: 0.8 dB Low current consumption: 6.0 mA Gain mode support for MediaTek, LSI and Qualcomm platforms MIPI RFFE 3.0 RF output internally matched to 50 Ω Support of 1.2 V and 1.8 V VDD/VIO Software programmable MIPI RFFE USID 4 USIDs supported Small form factor 1.1 mm x 1.1 mm RoHS and WEEE compliant package Potential Applications LTE / 5G Smartphones & Industrial applications
Request a Quote Datasheet
Description
The BGA10H1MN9 is designed for 4G and 5G applications covering 3GPP Bands between 2.3 and 2.7 GHz (e.g. B7 and B41). As a result of high gain and an ultra-low Noise Figure performance of the LNA frontend losses can be compensated and the data rate can be significantly improved. The MIPI interface provides a comprehensive control over multiple gain modes and bias modes to increase the overall system dynamic range. Summary of Features Frequency range from 2.3 to 2.7 GHz Power gain: 19.7 dB Low noise figure: 0.8 dB Low current consumption: 6.0 mA Gain mode support for MediaTek, LSI and Qualcomm platforms MIPI RFFE 3.0 RF output internally matched to 50 Ω Support of 1.2 V and 1.8 V VDD/VIO Software programmable MIPI RFFE USID 4 USIDs supported Small form factor 1.1 mm x 1.1 mm RoHS and WEEE compliant package Potential Applications LTE / 5G Smartphones & Industrial applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGA10H1MN9 - BGA10H1MN9 - Infineon Technologies AG
Neubiberg, Germany
RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGA10H1MN9
BGA10H1MN9
RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGA10H1MN9 BGA10H1MN9
The BGA10H1MN9 is designed for 4G and 5G applications covering 3GPP Bands between 2.3 and 2.7 GHz (e.g. B7 and B41). As a result of high gain and an ultra-low Noise Figure performance of the LNA frontend losses can be compensated and the data rate can be significantly improved. The MIPI interface provides a comprehensive control over multiple gain modes and bias modes to increase the overall system dynamic range. Summary of Features Frequency range from 2.3 to 2.7 GHz Power gain: 19.7 dB Low noise figure: 0.8 dB Low current consumption: 6.0 mA Gain mode support for MediaTek, LSI and Qualcomm platforms MIPI RFFE 3.0 RF output internally matched to 50 Ω Support of 1.2 V and 1.8 V VDD/VIO Software programmable MIPI RFFE USID 4 USIDs supported Small form factor 1.1 mm x 1.1 mm RoHS and WEEE compliant package Potential Applications LTE / 5G Smartphones & Industrial applications

The BGA10H1MN9 is designed for 4G and 5G applications covering 3GPP Bands between 2.3 and 2.7 GHz (e.g. B7 and B41). As a result of high gain and an ultra-low Noise Figure performance of the LNA frontend losses can be compensated and the data rate can be significantly improved. The MIPI interface provides a comprehensive control over multiple gain modes and bias modes to increase the overall system dynamic range.


Summary of Features

  • Frequency range from 2.3 to 2.7 GHz
  • Power gain: 19.7 dB
  • Low noise figure: 0.8 dB
  • Low current consumption: 6.0 mA
  • Gain mode support for MediaTek, LSI and Qualcomm platforms
  • MIPI RFFE 3.0
  • RF output internally matched to 50 Ω
  • Support of 1.2 V and 1.8 V VDD/VIO
  • Software programmable MIPI RFFE USID
  • 4 USIDs supported
  • Small form factor 1.1 mm x 1.1 mm
  • RoHS and WEEE compliant package

Potential Applications

  • LTE / 5G Smartphones & Industrial applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Amplifier and Comparator Chips
Product Number BGA10H1MN9
Product Name RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGA10H1MN9
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier - 742-AUIRS2092STR - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
7 suppliers
Operational Amplifier IC - 687-LT1007ACH - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Discrete Class D Audio Amplifier ICs - IRS20965S - Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC 16 pins
View Details