FAIRCHILD SEMICONDUCTOR 74AC14PC IC, 74AC CMOS, 74AC14, DIP14, 6V Product overview: 74AC14PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC14PC can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-MDIP
IC INVERT SCHMITT 6CH 1-IN 14DIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
Inverter IC 6 Channel Schmitt Trigger 14-MDIP
HEX INVERTER, SCHMITT TRIGGER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AC14PC | 74AC14PC-ND | 74AC14PC | 74AC14PC | 74AC14PC | 34C2134 |
| Product Name | 6V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Hex Inverter, Schmitt Trigger, Dip-14; Logic Function Onsemi |
| Gate Type | Inverter, Schmitt Trigger | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 6V | 2V ~ 6V | 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High) | 2V ~ 6V | ||
| Inputs | 6 | 6 | 1 | 1 | ||
| Propagation Delay | 10 ns | 10 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |