3-Input AND Gate IC, 3 Circuits, CMOS, 6V, SOIC N Product overview: 74AC11SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11SC can be used for catalog matching and distributor lookup.
AND Gate IC 3 Channel 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 125679-74AC11SC
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
AND Gate IC 3 Channel 14-SOIC
IC GATE AND 3CH 3-INP 14SOIC
IC GATE AND 3CH 3-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AC11SC | 74AC11SC-ND | 125679-74AC11SC | 74AC11SC | 74AC11SC | 74AC11SC |
| Product Name | 6V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74AC11SC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND; AND GATE | AND | NOT; AND; AND Gate | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 6V | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Inputs | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 8 ns | 8 ns | 8 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |