onsemi Logic Gates 74AC08SC

Description
AND Gate 4-Element 2-IN CMOS 14-SOIC
Request a Quote Datasheet
Description
AND Gate 4-Element 2-IN CMOS 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Gates - 1661843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1661843
Logic Gates 1661843
AND Gate 4-Element 2-IN CMOS 14-SOIC

AND Gate 4-Element 2-IN CMOS 14-SOIC

Supplier's Site
 - 74AC08SC - Rochester Electronics
Newburyport, MA, United States
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AC08SC - 006451-74AC08SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC08SC
006451-74AC08SC
Logic - Logic - Gates and Inverters - 74AC08SC 006451-74AC08SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006451-74AC08SC Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 55

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006451-74AC08SC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 55

Buy Now Datasheet
Gates and Inverters - 74AC08SC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC08SC-ND
Gates and Inverters 74AC08SC-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-74AC08SC
SOIC Logic IC 705-74AC08SC
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC N Tube Product overview: 74AC08SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC08SC can be used for catalog matching and distributor lookup.

AND Gate 4-Element 2-IN CMOS 14-Pin SOIC N Tube Product overview: 74AC08SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC08SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AC08SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC08SC
Gates and Inverters 74AC08SC
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AC08SC
Logic Gates 74AC08SC
Logic Gates Qd 2-Input AND Gate

Logic Gates Qd 2-Input AND Gate

Buy Now Datasheet
Logic IC - 16129708 - Radwell International
Willingboro, NJ, United States
Logic IC
16129708
Logic IC 16129708
DISCONTINUED BY MANUFACTURER, AND GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AND GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC08SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC08SC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC08SC
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - 74AC08SC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC08SC
Logic - Gates and Inverters 74AC08SC
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - 74AC08SC - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AC08SC
Gates and Inverters 74AC08SC
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1661843 74AC08SC 006451-74AC08SC 74AC08SC-ND 705-74AC08SC 74AC08SC 74AC08SC 16129708 74AC08SC 74AC08SC 74AC08SC
Product Name Logic Gates Logic - Logic - Gates and Inverters - 74AC08SC Gates and Inverters SOIC Logic IC Gates and Inverters Logic Gates Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND; And AND NOT; AND; AND Gate AND AND AND; AND Gate AND AND NOT; AND AND; AND Gate
Supply Voltage 6 v 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Logic Family And CMOS AC
Inputs 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4011BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input AND gate - 74AHC1G08GZYL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers