NOR Gate IC 4 Channel 14-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129745-74AC02MTC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
CMOS NOR Gate IC, 4x2-Input, 6.5ns, 2-6V, TSSOP Product overview: 74AC02MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC02MTC can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14TSSOP
NOR Gate IC 4 Channel 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC02MTC-ND | 129745-74AC02MTC | 705-74AC02MTC | 74AC02MTC | 74AC02MTC | 74AC02MTC |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74AC02MTC | 6V TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOT; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |