The 74AC00SJ is a quad 2-input NAND gate integrated circuit from Quarktwin Technology Ltd. It features reduced ICC by 50% and can source or sink up to 24mA from its outputs. The device is designed with TTL-compatible inputs in the ACT version. The recommended supply voltage for AC devices ranges from 2.0V to 6.0V, while the ACT version operates between 4.5V and 5.5V. It has a wide operating temperature range of -40°C to +85°C. The 74AC00SJ is available in a 14-lead Small Outline Package (SOP), making it suitable for space-constrained applications. The device also supports tape and reel packaging for automated assembly processes.
NAND Gate IC 4 Channel 14-SOP
NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-SOP
NAND Gate IC 4 Channel 14-SOP
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2-INP 14SOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC00SJ-ND | 74AC00SJ | 74AC00SJ | 74AC00SJ | 74AC00SJ |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 8 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |