Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
ONSEMI
74ABT899CSCX -- INTEGRATED CIRCUITS (ICS) - LOGIC - SPECIALTY LOGIC
onsemi
Integrated Circuits (ICs) - Logic - Specialty Logic
74ABT899CSCX
Description
REGISTERED BUS TRANSCEIVER
Shenzhen Shengyu Electronics Technology Limited
Done
Description
REGISTERED BUS TRANSCEIVER
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
74ABT899CSCX
Integrated Circuits (ICs) - Logic - Specialty Logic
74ABT899CSCX
REGISTERED BUS TRANSCEIVER
REGISTERED BUS TRANSCEIVER
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
IC Interfaces
Product Number
74ABT899CSCX
Product Name
Integrated Circuits (ICs) - Logic - Specialty Logic
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Power Switch ICs
1222325
Specs
Features
RoHS
Supply Voltage
Other; 5.2 v
Package Type
SOT23; Sot-23
View Details
Texas Instruments
AM26LS33A-SP QML Class V Quadruple Differential Line Receivers
5962-7802007VEA
Specs
Device Type
Receiver
# of Tx
0 #
# of Rx
4 #
View Details
Nexperia B.V.
3.6V Interface Transceiver IC
74ALVCH16952DGG,11
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Skyworks Solutions, Inc.
Interface Transceiver IC
SI3018-FS
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
3
suppliers