onsemi 8-bit 5V 64mA SSOP Interface Transceiver IC 74ABT652CMSA

Description
8-Bit 3-State Transceiver IC, BICMOS, 5V, 64mA, SSOP Product overview: 74ABT652CMSA from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 64mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, 64mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ABT652CMSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 3-State Transceiver IC, BICMOS, 5V, 64mA, SSOP Product overview: 74ABT652CMSA from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 64mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, 64mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ABT652CMSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V 64mA SSOP Interface Transceiver IC
704-74ABT652CMSA
8-bit 5V 64mA SSOP Interface Transceiver IC 704-74ABT652CMSA
8-Bit 3-State Transceiver IC, BICMOS, 5V, 64mA, SSOP Product overview: 74ABT652CMSA from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 64mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, 64mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ABT652CMSA can be used for catalog matching and distributor lookup.

8-Bit 3-State Transceiver IC, BICMOS, 5V, 64mA, SSOP Product overview: 74ABT652CMSA from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 64mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, 64mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ABT652CMSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74ABT652CMSA - 1130260-74ABT652CMSA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74ABT652CMSA
1130260-74ABT652CMSA
Interface - Interface - Drivers, Receivers, Transceivers - 74ABT652CMSA 1130260-74ABT652CMSA
Manufacturer: ON Semiconductor Win Source Part Number: 1130260-74ABT652CMSA Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 24-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 74ABT652 Manufacturer Pack Quantity: 58 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1130260-74ABT652CMSA
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT652
Manufacturer Pack Quantity: 58
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-74ABT652CMSA 1130260-74ABT652CMSA
Product Name 8-bit 5V 64mA SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - 74ABT652CMSA
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data