onsemi Latches 74ABT573CSC

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ABT573CSC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ABT573CSC
137365-74ABT573CSC
Logic - Logic - Latches - 74ABT573CSC 137365-74ABT573CSC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 137365-74ABT573CSC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 2.7ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 137365-74ABT573CSC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2.7ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ABT573CSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ABT573CSC
Integrated Circuits (ICs) - Logic - Latches 74ABT573CSC
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - 74ABT573CSC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ABT573CSC
Logic - Latches 74ABT573CSC
IC LATCH OCT D-TYPE 3ST 20SOIC

IC LATCH OCT D-TYPE 3ST 20SOIC

Supplier's Site Datasheet
Latches - 74ABT573CSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ABT573CSC-ND 137365-74ABT573CSC 74ABT573CSC 74ABT573CSC 74ABT573CSC
Product Name Latches Logic - Logic - Latches - 74ABT573CSC Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Low-level Output Current (Sink) 64 mA 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC563 High Speed CMOS Logic Octal Inverting Transparent Latch with 3-State Outputs - 5962-8606201RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Latches - 74HC373DB112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
Logic - Latches - 74HCT259DB,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details