D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075990-74ABT373CSJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2.7ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC D-TYPE TRANSP SGL 8:8 20SOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
IC OCT TRANSP LATCH 3ST 20SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74ABT373CSJX-ND | 075990-74ABT373CSJX | 74ABT373CSJX | 74ABT373CSJX | 74ABT373CSJX |
| Product Name | Latches | Logic - Logic - Latches - 74ABT373CSJX | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 64 mA | 64 mA | 64 mA |