onsemi Latches 74ABT373CSJ

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ABT373CSJ is an octal transparent latch featuring 3-STATE outputs, designed for bus-organized system applications. It consists of eight latches that allow data to pass through when the Latch Enable (LE) input is HIGH, while data is latched when LE is LOW. The outputs are enabled when the Output Enable (OE) input is LOW, and they enter a high impedance state when OE is HIGH. This device supports output sink capabilities of 64mA and source capabilities of 32mA, ensuring robust performance in various applications. It guarantees output skew and multiple output switching specifications, with performance validated for both 50pF and 250pF loads. The 74ABT373CSJ also features guaranteed latchup protection and glitch-free bus loading during power transitions, making it suitable for reliable operation in demanding environments. The product is available in a 20-Lead Small Outline Package (SOP), EIAJ TYPE II, with a width of 5.3mm, and is compliant with Pb-Free standards per JEDEC J-STD-020B.

Datasheet Summary
Powered by GS/AI

The 74ABT373CSJ is an octal transparent latch featuring 3-STATE outputs, designed for bus-organized system applications. It consists of eight latches that allow data to pass through when the Latch Enable (LE) input is HIGH, while data is latched when LE is LOW. The outputs are enabled when the Output Enable (OE) input is LOW, and they enter a high impedance state when OE is HIGH. This device supports output sink capabilities of 64mA and source capabilities of 32mA, ensuring robust performance in various applications. It guarantees output skew and multiple output switching specifications, with performance validated for both 50pF and 250pF loads. The 74ABT373CSJ also features guaranteed latchup protection and glitch-free bus loading during power transitions, making it suitable for reliable operation in demanding environments. The product is available in a 20-Lead Small Outline Package (SOP), EIAJ TYPE II, with a width of 5.3mm, and is compliant with Pb-Free standards per JEDEC J-STD-020B.

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ABT373CSJ-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74ABT373CSJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74ABT373CSJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Logic - Latches - 74ABT373CSJ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ABT373CSJ
Logic - Latches 74ABT373CSJ
IC OCT TRANSP LATCH 3ST 20SOP

IC OCT TRANSP LATCH 3ST 20SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ABT373CSJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ABT373CSJ
Integrated Circuits (ICs) - Logic - Latches 74ABT373CSJ
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ABT373CSJ-ND 74ABT373CSJ 74ABT373CSJ 74ABT373CSJ
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HCT259DB,118-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details