onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT245CPC 74ABT245CPC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 908013-74ABT245CPC Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74ABT245 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 908013-74ABT245CPC Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74ABT245 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT245CPC - 908013-74ABT245CPC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT245CPC
908013-74ABT245CPC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT245CPC 908013-74ABT245CPC
Manufacturer: ON Semiconductor Win Source Part Number: 908013-74ABT245CPC Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74ABT245 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 908013-74ABT245CPC
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74ABT245
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ABT245CPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ABT245CPC
Buffers, Drivers, Receivers, Transceivers 74ABT245CPC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ABT245CPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ABT245CPC
Buffers, Drivers, Receivers, Transceivers 74ABT245CPC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 908013-74ABT245CPC 74ABT245CPC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT245CPC Buffers, Drivers, Receivers, Transceivers
Package Type Through Hole 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details