onsemi 16-bit 5.5V TSSOP Interface Transceiver IC 74ABT16541CMTD

Description
Bus Driver, ABT Series, 2-Func, 8-Bit, True Output, BICMOS, PDSO48
Request a Quote Datasheet
Description
Bus Driver, ABT Series, 2-Func, 8-Bit, True Output, BICMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74ABT16541CMTD - Rochester Electronics
Newburyport, MA, United States
Bus Driver, ABT Series, 2-Func, 8-Bit, True Output, BICMOS, PDSO48

Bus Driver, ABT Series, 2-Func, 8-Bit, True Output, BICMOS, PDSO48

Supplier's Site Datasheet
Singapore, Singapore
16-bit 5.5V TSSOP Interface Transceiver IC
704-74ABT16541CMTD
16-bit 5.5V TSSOP Interface Transceiver IC 704-74ABT16541CMTD
16-Bit Buffer/Line Driver, 5.5V, 3-STATE, BICMOS, TSSOP Product overview: 74ABT16541CMTD from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ABT16541CMTD can be used for catalog matching and distributor lookup.

16-Bit Buffer/Line Driver, 5.5V, 3-STATE, BICMOS, TSSOP Product overview: 74ABT16541CMTD from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ABT16541CMTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74ABT16541CMTD - 1130172-74ABT16541CMTD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74ABT16541CMTD
1130172-74ABT16541CMTD
Interface - Interface - Drivers, Receivers, Transceivers - 74ABT16541CMTD 1130172-74ABT16541CMTD
Manufacturer: ON Semiconductor Win Source Part Number: 1130172-74ABT16541CM TD Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 74ABT16541 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1130172-74ABT16541CMTD
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT16541
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74ABT16541CMTD 704-74ABT16541CMTD 1130172-74ABT16541CMTD
Product Name 16-bit 5.5V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - 74ABT16541CMTD
Device Type Line / Bus Driver Transceiver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT540 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT540EE4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
Line Interface ICs - 1906149 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
# of Tx 4 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 2910ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details