onsemi Latches 74ABT16373CMTDX

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ABT16373CMTDX-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ABT16373CMTDX
908012-74ABT16373CMTDX
Logic - Logic - Latches - 74ABT16373CMTDX 908012-74ABT16373CMTDX
Manufacturer: ON Semiconductor Win Source Part Number: 908012-74ABT16373CMT DX Series: 74ABT Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 74ABT16373 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 908012-74ABT16373CMTDX
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ABT16373
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - 74ABT16373CMTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ABT16373CMTDX
Logic - Latches 74ABT16373CMTDX
IC TRANSP LATCH 16BIT 48TSSOP

IC TRANSP LATCH 16BIT 48TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ABT16373CMTDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ABT16373CMTDX
Integrated Circuits (ICs) - Logic - Latches 74ABT16373CMTDX
BUS DRIVER, ABT SERIES

BUS DRIVER, ABT SERIES

Supplier's Site
Latches - 74ABT16373CMTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 74ABT16373CMTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ABT16373CMTDX-ND 908012-74ABT16373CMTDX 74ABT16373CMTDX 74ABT16373CMTDX 74ABT16373CMTDX
Product Name Latches Logic - Logic - Latches - 74ABT16373CMTDX Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573MG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
5 suppliers
 - 74AHC573PW/C4J - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT360-1
View Details
Logic - Latches - 74LV259DB,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details