onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74ABT162244MTDX

Description
IC BUF NON-INVERT 5.5V 48TSSOP
Datasheet
Description
IC BUF NON-INVERT 5.5V 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT162244MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ABT162244MTDX
Logic - Buffers, Drivers, Receivers, Transceivers 74ABT162244MTDX
IC BUF NON-INVERT 5.5V 48TSSOP

IC BUF NON-INVERT 5.5V 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ABT162244MTDX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-343151-02 - CYBT-343151-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.3 V 3.6 V
View Details
Modems - ICs and Modules - SI2435-B-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details