onsemi Shift Registers 74173PCQR

Description
Flip Flop 1 Element 4 Bit 16-DIP
Datasheet
Description
Flip Flop 1 Element 4 Bit 16-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74173PCQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74173PCQR
Shift Registers 74173PCQR
Flip Flop 1 Element 4 Bit 16-DIP

Flip Flop 1 Element 4 Bit 16-DIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Shift Registers
Product Number 74173PCQR
Product Name Shift Registers
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - NPIC6C595PW-Q100,1 - 1083376-NPIC6C595PW-Q100,1 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
View Details
6 suppliers
CD4031B CMOS 64-Stage Static Shift Register - CD4031BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers