onsemi Optoisolators - Transistor, Photovoltaic Output - 6N139W 6N139W

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006850-6N139W Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington with Base Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 500% @ 1.6mA Switching Turn-On and Turn-Off Time: 1.5μs, 7μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006850-6N139W Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington with Base Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 500% @ 1.6mA Switching Turn-On and Turn-Off Time: 1.5μs, 7μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 6N139W - 1006850-6N139W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N139W
1006850-6N139W
Optoisolators - Transistor, Photovoltaic Output - 6N139W 1006850-6N139W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006850-6N139W Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington with Base Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 500% @ 1.6mA Switching Turn-On and Turn-Off Time: 1.5μs, 7μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1006850-6N139W
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington with Base
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Minimum DC Current Transfer Ratio: 500% @ 1.6mA
Switching Turn-On and Turn-Off Time: 1.5μs, 7μs
Maximum Output Voltage: 18V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1006850-6N139W
Product Name Optoisolators - Transistor, Photovoltaic Output - 6N139W
Package Type SOT3; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDS8165HXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-DSO-16
View Details
MOSFETs - 1826877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details