onsemi Hard To Find - 6N139SV 6N139SV

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1129676-6N139SV Packaging: Tube Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 18V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 500% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: 6N139 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1.5μs, 7μs Voltage - Forward (Vf): 1.3V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1129676-6N139SV Packaging: Tube Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 18V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 500% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: 6N139 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1.5μs, 7μs Voltage - Forward (Vf): 1.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 6N139SV - 1129676-6N139SV - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 6N139SV
1129676-6N139SV
Hard To Find - 6N139SV 1129676-6N139SV
Manufacturer: ON Semiconductor Win Source Part Number: 1129676-6N139SV Packaging: Tube Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 18V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 500% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: 6N139 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1.5μs, 7μs Voltage - Forward (Vf): 1.3V

Manufacturer: ON Semiconductor
Win Source Part Number: 1129676-6N139SV
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: DC
Current - Output / Channel: 60mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 18V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 500% at 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: 6N139
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 1.5μs, 7μs
Voltage - Forward (Vf): 1.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1129676-6N139SV
Product Name Hard To Find - 6N139SV
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Isolators - Gate Drivers - SI8261BBD-C-ISR - 894842-SI8261BBD-C-ISR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details