onsemi SMD 2.5kV 60mA Bipolar Transistor 6N139SD

Description
1-Ch DC Optocoupler, 2.5kV Isolation, 60mA Output, SMD Product overview: 6N139SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N139SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch DC Optocoupler, 2.5kV Isolation, 60mA Output, SMD Product overview: 6N139SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N139SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5kV 60mA Bipolar Transistor
903-6N139SD
SMD 2.5kV 60mA Bipolar Transistor 903-6N139SD
1-Ch DC Optocoupler, 2.5kV Isolation, 60mA Output, SMD Product overview: 6N139SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N139SD can be used for catalog matching and distributor lookup.

1-Ch DC Optocoupler, 2.5kV Isolation, 60mA Output, SMD Product overview: 6N139SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N139SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - 6N139SD - 1129674-6N139SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N139SD
1129674-6N139SD
Optoisolators - Transistor, Photovoltaic Output - 6N139SD 1129674-6N139SD
Manufacturer: ON Semiconductor Win Source Part Number: 1129674-6N139SD Packaging: Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 18V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 500% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: 6N139 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1.5μs, 7μs Voltage - Forward (Vf): 1.3V

Manufacturer: ON Semiconductor
Win Source Part Number: 1129674-6N139SD
Packaging: Reel
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: DC
Current - Output / Channel: 60mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 18V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 500% at 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: 6N139
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 1.5μs, 7μs
Voltage - Forward (Vf): 1.3V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-6N139SD 1129674-6N139SD
Product Name SMD 2.5kV 60mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 6N139SD
IC(max) 60 milliamps
PD 100 milliwatts
hfe 1300
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 276-BC857CW E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 1221433 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details