onsemi Optoisolators - Logic Output - 6N137VM 6N137VM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764590-6N137VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 30ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: 6N137VM Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 10kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): 6N137TVM; 6N137SDVM; 6N137SVM; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764590-6N137VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 30ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: 6N137VM Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 10kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): 6N137TVM; 6N137SDVM; 6N137SVM; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 6N137VM - 764590-6N137VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 6N137VM
764590-6N137VM
Optoisolators - Logic Output - 6N137VM 764590-6N137VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764590-6N137VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 30ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: 6N137VM Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 10kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): 6N137TVM; 6N137SDVM; 6N137SVM; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764590-6N137VM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Open Collector
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Rise / Fall Time (Typ): 30ns, 10ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: 6N137VM
Categories: Isolators
Manufacturer Package: 8-DIP
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Common Mode Transient Immunity (Minimum): 10kV/μs (Typ)
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): 6N137TVM; 6N137SDVM; 6N137SVM;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 764590-6N137VM
Product Name Optoisolators - Logic Output - 6N137VM
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
DSCT34 Linearized 2- or 3-Wire RTD Input Transmitter - DSCT34-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CSA, FM, CE, ATEX
Application General Lab & Industrial
View Details