onsemi Optoisolators - Logic Output - 6N137SM 6N137SM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1129668-6N137SM Packaging: Tube Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: 6N137SM Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): ICPL2601SMT&R; ICPL2601SM; ICPL2601G; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 30ns, 10ns Voltage - Forward (Vf): 1.45V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1129668-6N137SM Packaging: Tube Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: 6N137SM Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): ICPL2601SMT&R; ICPL2601SM; ICPL2601G; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 30ns, 10ns Voltage - Forward (Vf): 1.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 6N137SM - 1129668-6N137SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 6N137SM
1129668-6N137SM
Optoisolators - Logic Output - 6N137SM 1129668-6N137SM
Manufacturer: ON Semiconductor Win Source Part Number: 1129668-6N137SM Packaging: Tube Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: 6N137SM Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): ICPL2601SMT&R; ICPL2601SM; ICPL2601G; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 30ns, 10ns Voltage - Forward (Vf): 1.45V

Manufacturer: ON Semiconductor
Win Source Part Number: 1129668-6N137SM
Packaging: Tube
Mounting Style: SMD
Output Type: Open Collector
Data Rate: 10Mbps
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: 6N137SM
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): ICPL2601SMT&R; ICPL2601SM; ICPL2601G;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 30ns, 10ns
Voltage - Forward (Vf): 1.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1129668-6N137SM
Product Name Optoisolators - Logic Output - 6N137SM
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products