The 6N136SD is a surface-mount, single-channel high-speed transistor optocoupler consisting of an AlGaAs LED optically coupled to a high-speed photodetector transistor. It is packaged in a surface-mount configuration with a lead spacing of 0.4 inches and conforms to the HCPL-2503 series specifications. It achieves a 1 MBit/s data rate, supports a 480 V RMS working voltage, and provides a common mode transient immunity of 10 kV/µs. The device is UL recognized (File # E90700) and operates from -55°C to +100°C. Current transfer ratio is guaranteed over 0°C to 70°C, with logic low output voltage below 0.5 V under specified conditions.
1-Ch DC Optocoupler, 2.5kV Isolation, SMD Product overview: 6N136SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N136SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-6N136SD |
| Product Name | SMD 2.5kV Bipolar Transistor |
| IC(max) | 8 milliamps |