onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output 6N135VM

Description
Win Source Part Number: 1039854-6N135VM Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.45V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 7% @ 16mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 230ns, 450ns Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): 6N136; TLP351(F); 6N139; TLP754(F); VO2601; TLP352(F); ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-6N135VM,ONSFSC6 N135VM
Request a Quote Datasheet
Description
Win Source Part Number: 1039854-6N135VM Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.45V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 7% @ 16mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 230ns, 450ns Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): 6N136; TLP351(F); 6N139; TLP754(F); VO2601; TLP352(F); ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-6N135VM,ONSFSC6 N135VM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1039854-6N135VM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1039854-6N135VM
Isolators - Optoisolators - Transistor, Photovoltaic Output 1039854-6N135VM
Win Source Part Number: 1039854-6N135VM Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.45V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 7% @ 16mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 230ns, 450ns Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): 6N136; TLP351(F); 6N139; TLP754(F); VO2601; TLP352(F); ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-6N135VM,ONSFSC6 N135VM

Win Source Part Number: 1039854-6N135VM
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Bulk
Standard Package: 1
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.45V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 7% @ 16mA
Voltage - Output (Max): 20V
Current Transfer Ratio (Max): 50% @ 16mA
Turn On / Turn Off Time (Typ): 230ns, 450ns
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): 6N136; TLP351(F); 6N139; TLP754(F); VO2601; TLP352(F);
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8541.49.8000
Mfr: Fairchild Semiconductor
Other Names: 2156-6N135VM,ONSFSC6N135VM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1039854-6N135VM
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-08 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details