onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - 5L0165R 5L0165R

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075930-5L0165R Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 8.8 V to 30 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075930-5L0165R Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 8.8 V to 30 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - 5L0165R - 075930-5L0165R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - 5L0165R
075930-5L0165R
PMIC - PMIC - AC DC Converters, Offline Switchers - 5L0165R 075930-5L0165R
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075930-5L0165R Packaging: Tube/Rail Mounting: Through Hole Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 8.8 V to 30 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075930-5L0165R
Packaging: Tube/Rail
Mounting: Through Hole
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 50kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-DIP
Supply Voltage - Operating: 8.8 V to 30 V
Control Operating Temperature: -25°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 075930-5L0165R
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - 5L0165R
Package Type DIP; Other; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B1065 - 068362-ICE3B1065 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 32 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers