onsemi 4V MOSFET Transistor 5HP01SS-TL-E

Description
MOSFET PCH 4V DRIVE SERIES Product overview: 5HP01SS-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5HP01SS-TL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET PCH 4V DRIVE SERIES Product overview: 5HP01SS-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5HP01SS-TL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4V MOSFET Transistor - 278-5HP01SS-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4V MOSFET Transistor
278-5HP01SS-TL-E
4V MOSFET Transistor 278-5HP01SS-TL-E
MOSFET PCH 4V DRIVE SERIES Product overview: 5HP01SS-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5HP01SS-TL-E can be used for catalog matching and distributor lookup.

MOSFET PCH 4V DRIVE SERIES Product overview: 5HP01SS-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-5HP01SS-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - 5HP01SS-TL-E - 802919-5HP01SS-TL-E - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 5HP01SS-TL-E
802919-5HP01SS-TL-E
FETs - Single - 5HP01SS-TL-E 802919-5HP01SS-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 802919-5HP01SS-TL-E Packaging: Reel Mounting Style: SMD Part Status: Obsolete (End Of Life) Supplier Device Package: 3-SSFP Manufacturer Package: 3-SMD, Flat Lead Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 802919-5HP01SS-TL-E
Packaging: Reel
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Supplier Device Package: 3-SSFP
Manufacturer Package: 3-SMD, Flat Lead
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
5HP01SS-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 5HP01SS-TL-E
MOSFET P-CH 50V 70MA SSFP3

MOSFET P-CH 50V 70MA SSFP3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-5HP01SS-TL-E 802919-5HP01SS-TL-E 5HP01SS-TL-E
Product Name 4V MOSFET Transistor FETs - Single - 5HP01SS-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers