onsemi Logic - Logic - Counters, Dividers - 54LS193DM 54LS193DM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 815705-54LS193DM Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 815705-54LS193DM Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 54LS193DM - 815705-54LS193DM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 54LS193DM
815705-54LS193DM
Logic - Logic - Counters, Dividers - 54LS193DM 815705-54LS193DM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 815705-54LS193DM Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 815705-54LS193DM
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 815705-54LS193DM
Product Name Logic - Logic - Counters, Dividers - 54LS193DM
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74F163ASJX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
CD4520B CMOS Dual Binary Up-Counter - CD4520BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers