onsemi SMD 80V 100mA 5.3kV Bipolar Transistor 4N38SD

Description
1-CH DC Optocoupler, 80V VCEO, 100mA IC, 5.3kV Isolation, SMD Product overview: 4N38SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N38SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH DC Optocoupler, 80V VCEO, 100mA IC, 5.3kV Isolation, SMD Product overview: 4N38SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N38SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 80V 100mA 5.3kV Bipolar Transistor - 903-4N38SD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80V 100mA 5.3kV Bipolar Transistor
903-4N38SD
SMD 80V 100mA 5.3kV Bipolar Transistor 903-4N38SD
1-CH DC Optocoupler, 80V VCEO, 100mA IC, 5.3kV Isolation, SMD Product overview: 4N38SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N38SD can be used for catalog matching and distributor lookup.

1-CH DC Optocoupler, 80V VCEO, 100mA IC, 5.3kV Isolation, SMD Product overview: 4N38SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 100mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 100mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N38SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - 4N38SD - 1005802-4N38SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N38SD
1005802-4N38SD
Optoisolators - Transistor, Photovoltaic Output - 4N38SD 1005802-4N38SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005802-4N38SD Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 20% @ 10mA Switching Turn-On and Turn-Off Time: 5μs, 5μs Maximum Output Voltage: 80V Channel Output Current: 100mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1005802-4N38SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 5μs
Maximum Output Voltage: 80V
Channel Output Current: 100mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-4N38SD 1005802-4N38SD
Product Name SMD 80V 100mA 5.3kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 4N38SD
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data