onsemi Optocoupler, Transistor, 7500V; No. Of Channels Onsemi 4N35S-M

Description
OPTOCOUPLER, TRANSISTOR, 7500V; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRANSISTOR, 7500V; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Transistor, 7500V; No. Of Channels Onsemi - 67K2285 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 7500V; No. Of Channels Onsemi
67K2285
Optocoupler, Transistor, 7500V; No. Of Channels Onsemi 67K2285
OPTOCOUPLER, TRANSISTOR, 7500V; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 7500V; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, 1, 7.5 Kv, 100 %, 60 Ma, Surface Mount Dip, 6 Rohs Compliant Onsemi - 98K9117 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 7.5 Kv, 100 %, 60 Ma, Surface Mount Dip, 6 Rohs Compliant Onsemi
98K9117
Transistor Output Optocoupler, 1, 7.5 Kv, 100 %, 60 Ma, Surface Mount Dip, 6 Rohs Compliant Onsemi 98K9117
Transistor Output Optocoupler, 1, 7.5 kV, 100 %, 60 mA, Surface Mount DIP, 6 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 7.5 kV, 100 %, 60 mA, Surface Mount DIP, 6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 67K2285 98K9117
Product Name Optocoupler, Transistor, 7500V; No. Of Channels Onsemi Transistor Output Optocoupler, 1, 7.5 Kv, 100 %, 60 Ma, Surface Mount Dip, 6 Rohs Compliant Onsemi
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 336-4265-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details