The 4N28SR2M is a 6-pin phototransistor optocoupler in a surface-mount package with tape and reel packaging, consisting of a gallium arsenide infrared LED and a silicon phototransistor. It has an input-forward voltage of 1.18 to 1.50 V at 10 mA, a collector-emitter breakdown voltage of 30 V, and a current transfer ratio ranging from 10% to 100% depending on variant. The device offers an isolation voltage of 5300 Vac (rms) for the standard black package and 7500 Vac (pk) for the white package, with an isolation resistance of 10^11 Ω. It operates from -55°C to +100°C and meets UL and VDE safety certifications. The package adheres to surface-mount dimensions with 0.4" lead spacing and is designed for applications including power supply regulators and digital logic interfacing.
OPTOISO 4.17KV TRANS W/BASE 6SMD Product overview: 4N28SR2M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.17KV. Search-friendly keywords include transistor, BJT, switching, amplification, 4.17KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N28SR2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N28SR2M |
| Product Name | 4.17KV Bipolar Transistor |
| Package Type | Reel - TR |