The 4N27TVM is a 6-pin dual in-line package phototransistor optocoupler consisting of a gallium arsenide infrared emitting diode and a silicon phototransistor. It is available in a black package with VDE certification (option V) and 0.4" lead spacing (option W). Absolute maximum ratings include an operating temperature range of -55°C to +100°C, collector-emitter voltage of 30 V, and total power dissipation of 250 mW at 25°C. The device meets UL and VDE isolation standards with an input-output isolation voltage of 5300 Vac(rms) for black packages and an isolation resistance of 10^11 Ω at 500 VDC. Current transfer ratio ranges from 10% to 300% depending on test conditions. The part complies with AEC-Q200 and RoHS standards.
6-Pin DIP Package Phototransistor Output Optocoupler, MDIP 6L, 1000-BULK Product overview: 4N27TVM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N27TVM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N27TVM |
| Product Name | DIP Bipolar Transistor |
| PD | 150 milliwatts |