onsemi Bipolar Transistor 4N26TM

Description
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Product overview: 4N26TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26TM can be used for catalog matching and distributor lookup.
Request a Quote
Description
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Product overview: 4N26TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26TM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4N26 is a general purpose 6-pin phototransistor optocoupler consisting of a gallium arsenide infrared emitting diode and a silicon phototransistor in a dual in-line package. It has a collector-emitter voltage rating of 30 V, a forward input current of 100 mA, and an input-output isolation voltage of 5300 Vac(rms) for the black package. The device meets UL and VDE recognition standards. Operating temperature ranges from -55 °C to +100 °C, with a total power dissipation of 250 mW at 25 °C.

Datasheet Summary
Powered by GS/AI

The 4N26 is a general purpose 6-pin phototransistor optocoupler consisting of a gallium arsenide infrared emitting diode and a silicon phototransistor in a dual in-line package. It has a collector-emitter voltage rating of 30 V, a forward input current of 100 mA, and an input-output isolation voltage of 5300 Vac(rms) for the black package. The device meets UL and VDE recognition standards. Operating temperature ranges from -55 °C to +100 °C, with a total power dissipation of 250 mW at 25 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-4N26TM
Bipolar Transistor 903-4N26TM
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Product overview: 4N26TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26TM can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Product overview: 4N26TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-4N26TM
Product Name Bipolar Transistor
PD 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
8 suppliers
Single Bipolar Transistors - BC848BE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Bipolar Transistors - 1219550 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details