onsemi Hard To Find - 4N26S 4N26S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1128845-4N26S Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 20% at 10mA Vce Saturation (Maximum): 500mV Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: 4N26 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 2μs, 2μs Voltage - Forward (Vf): 1.18V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1128845-4N26S Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 20% at 10mA Vce Saturation (Maximum): 500mV Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: 4N26 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 2μs, 2μs Voltage - Forward (Vf): 1.18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 4N26S - 1128845-4N26S - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 4N26S
1128845-4N26S
Hard To Find - 4N26S 1128845-4N26S
Manufacturer: ON Semiconductor Win Source Part Number: 1128845-4N26S Packaging: Tube Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 20% at 10mA Vce Saturation (Maximum): 500mV Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: 4N26 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 2μs, 2μs Voltage - Forward (Vf): 1.18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1128845-4N26S
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 20% at 10mA
Vce Saturation (Maximum): 500mV
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: 4N26
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 2μs, 2μs
Voltage - Forward (Vf): 1.18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1128845-4N26S
Product Name Hard To Find - 4N26S
Operating Temperature -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ISO5851DWR - 922084-ISO5851DWR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1228631-SI8285BD-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details