onsemi Logic - Logic - Counters, Dividers - 4553BCP 4553BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075811-4553BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075811-4553BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 4553BCP - 075811-4553BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 4553BCP
075811-4553BCP
Logic - Logic - Counters, Dividers - 4553BCP 075811-4553BCP
Manufacturer: ON Semiconductor Win Source Part Number: 075811-4553BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 075811-4553BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: BCD Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 7MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 075811-4553BCP
Product Name Logic - Logic - Counters, Dividers - 4553BCP
Package Type DIP; 16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC390J/B - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type DIP; CDIP16
View Details
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
4 suppliers
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details