onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4551BCP 4551BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075810-4551BCP Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075810-4551BCP Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4551BCP - 075810-4551BCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4551BCP
075810-4551BCP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4551BCP 075810-4551BCP
Manufacturer: ON Semiconductor Win Source Part Number: 075810-4551BCP Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 075810-4551BCP
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 075810-4551BCP
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4551BCP
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898032 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Hex inverting Schmitt trigger - 74AHCT14PW,112 - Nexperia B.V.
Specs
Technology TTL
Features RoHS
Supply Voltage 5V; Other; 4.5 - 5.5
View Details
Interface - Interface - Controllers - ADM6996FCX-AC-T-1 - 172972-ADM6996FC - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers