IGBT SMPS N-CHAN 600V SOT-227 Product overview: 40N60A4D from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-40N60A4D can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075784-40N60A4D
Mounting: Chassis Mount
Configuration: Single
Input: Standard
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-227
Maximum Current Collector: 110A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Collector Cut-off Current(Max): 250μA
Maximum Power Dissipation: 298W
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 40A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-40N60A4D | 075784-40N60A4D |
| Product Name | 600V IGBT Transistor | IGBTs - Modules - 40N60A4D |
| PD | 298000 milliwatts | 298000 milliwatts |